TE Connectivity Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17B8HB

Description
DJT 8C 8#16 PIN RECP
Request a Quote
Description
DJT 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T17B8HB - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 PIN RECP

DJT 8C 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1128
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1128
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T17B8HB 04X1128
Product Name Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-83723 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details