TE Connectivity Circular Connector, Receptacle, 17-6, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17B6A

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-6, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1102
Circular Connector, Receptacle, 17-6, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1102
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1102
Product Name Circular Connector, Receptacle, 17-6, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers