TE Connectivity Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17B35BB

Description
DJT 55C 55#22D SKT RECP
Request a Quote
Description
DJT 55C 55#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T17B35BB - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#22D SKT RECP

DJT 55C 55#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1087
Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1087
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T17B35BB 04X1087
Product Name Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details