TE Connectivity Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T15F35S-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1028 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1028
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1028
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1028
Product Name Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers