TE Connectivity Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T15F35P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1022
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1022
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1022
Product Name Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Coaxial Adapters - 1243416 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers