TE Connectivity Circular Connector, Receptacle, 15-97, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T15B97SA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-97, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0248
Circular Connector, Receptacle, 15-97, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0248
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W0248
Product Name Circular Connector, Receptacle, 15-97, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - Z6561-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
4 suppliers
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers