TE Connectivity Circular Connector, Receptacle, 15-5, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T15B5B

Description
DJT 5C 5#16 SKT RECP
Request a Quote
Description
DJT 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T15B5B - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#16 SKT RECP

DJT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-5, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X0979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Jam Nut; Military Specification Deutsch - Te Connectivity
04X0979
Circular Connector, Receptacle, 15-5, Jam Nut; Military Specification Deutsch - Te Connectivity 04X0979
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T15B5B 04X0979
Product Name Circular Connector, Receptacle, 15-5, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details