TE Connectivity Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T15B35PA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X0967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X0967
Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X0967
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0967
Product Name Circular Connector, Receptacle, 15-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details