TE Connectivity Circular Connector, Receptacle, 15-18, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T15B18S-LC

Description
DJT 18C 18#20 SKT RECP
Request a Quote
Description
DJT 18C 18#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T15B18S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 18C 18#20 SKT RECP

DJT 18C 18#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-18, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0216
Circular Connector, Receptacle, 15-18, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0216
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T15B18S-LC 72W0216
Product Name Circular Connector, Receptacle, 15-18, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details