TE Connectivity Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T13F98HA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 85W7628 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity
85W7628
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity 85W7628
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W7628
Product Name Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers