TE Connectivity Circular Connector, Receptacle, 13-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T13F35HB

Description
DJT 22C 22#22D PIN RECP
Request a Quote
Description
DJT 22C 22#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T13F35HB - PEI-Genesis
Philadelphia, PA, United States
DJT 22C 22#22D PIN RECP

DJT 22C 22#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 13-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 19X5700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-35, Jam Nut; Military Specification Deutsch - Te Connectivity
19X5700
Circular Connector, Receptacle, 13-35, Jam Nut; Military Specification Deutsch - Te Connectivity 19X5700
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T13F35HB 19X5700
Product Name Circular Connector, Receptacle, 13-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details