TE Connectivity Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T13B98J-LC

Description
DJT 10C 10#20 SKT RECP
Request a Quote
Description
DJT 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T13B98J-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 10C 10#20 SKT RECP

DJT 10C 10#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 85W7566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity
85W7566
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity 85W7566
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T13B98J-LC 85W7566
Product Name Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers