TE Connectivity Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T11F99PA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity - 07X9970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity
07X9970
Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity 07X9970
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9970
Product Name Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-38999 III - 6334-201-1558 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
2 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details