TE Connectivity Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T11F99BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity - 07X9954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity
07X9954
Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity 07X9954
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9954
Product Name Circular Connector, Receptacle, 11-99, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products