TE Connectivity Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T11F5JA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity - 07X9903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity
07X9903
Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity 07X9903
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-5, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9903
Product Name Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers