TE Connectivity Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T11B98J-LC

Description
DJT 6C 6#20 SKT RECP
Request a Quote
Description
DJT 6C 6#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T11B98J-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 SKT RECP

DJT 6C 6#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 07X9827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity
07X9827
Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity 07X9827
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T11B98J-LC 07X9827
Product Name Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details