TE Connectivity Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T11B98A

Description
DJT 6C 6#20 PIN RECP
Request a Quote
Description
DJT 6C 6#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T11B98A - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 PIN RECP

DJT 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 07X9814 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity
07X9814
Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity 07X9814
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T11B98A 07X9814
Product Name Circular Connector, Receptacle, 11-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers