TE Connectivity Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T11B5A

Description
DJT 5C 5#20 PIN RECP
Request a Quote
Description
DJT 5C 5#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T11B5A - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 PIN RECP

DJT 5C 5#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity - 07X9784 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity
07X9784
Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity 07X9784
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-5, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T11B5A 07X9784
Product Name Circular Connector, Receptacle, 11-5, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers