TE Connectivity Circular Connector, Plug, 9-98, Cable; Military Specification Deutsch - Te Connectivity MS27467T9F98A

Description
DJT 3C 3#20 PIN PLUG
Request a Quote
Description
DJT 3C 3#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T9F98A - PEI-Genesis
Philadelphia, PA, United States
DJT 3C 3#20 PIN PLUG

DJT 3C 3#20 PIN PLUG

Buy Now
Circular Connector, Plug, 9-98, Cable; Military Specification Deutsch - Te Connectivity - 72W0180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-98, Cable; Military Specification Deutsch - Te Connectivity
72W0180
Circular Connector, Plug, 9-98, Cable; Military Specification Deutsch - Te Connectivity 72W0180
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T9F98A 72W0180
Product Name Circular Connector, Plug, 9-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers