TE Connectivity Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T9B35HA-LC

Description
DJT 6C 6#22D PIN PLUG
Request a Quote
Description
DJT 6C 6#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T9B35HA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#22D PIN PLUG

DJT 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity - 89W8978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity
89W8978
Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity 89W8978
CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T9B35HA-LC 89W8978
Product Name Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details