TE Connectivity Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T9B35H-LC

Description
DJT 6C 6#22D PIN PLUG
Request a Quote
Description
DJT 6C 6#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T9B35H-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#22D PIN PLUG

DJT 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity - 89W8977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity
89W8977
Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity 89W8977
CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T9B35H-LC 89W8977
Product Name Circular Connector, Plug, 9-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details