TE Connectivity Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity MS27467T25B29H-LC

Description
DJT 29C 29#16 PIN PLUG
Request a Quote
Description
DJT 29C 29#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T25B29H-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 PIN PLUG

DJT 29C 29#16 PIN PLUG

Buy Now
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity - 71W9959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
71W9959
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity 71W9959
CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T25B29H-LC 71W9959
Product Name Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details