TE Connectivity Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity MS27467T23F53JC

Description
DJT 53C 53#22 SKT PLUG
Request a Quote
Description
DJT 53C 53#22 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T23F53JC - PEI-Genesis
Philadelphia, PA, United States
DJT 53C 53#22 SKT PLUG

DJT 53C 53#22 SKT PLUG

Buy Now
Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity - 07X9744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity
07X9744
Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity 07X9744
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T23F53JC 07X9744
Product Name Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers