TE Connectivity Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T23F35SB-LC

Description
DJT 100C 100#22D SKT PLUG
Request a Quote
Description
DJT 100C 100#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T23F35SB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D SKT PLUG

DJT 100C 100#22D SKT PLUG

Buy Now
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity - 04X0863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
04X0863
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity 04X0863
CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T23F35SB-LC 04X0863
Product Name Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details