TE Connectivity Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T23F35BB

Description
DJT 100C 100#22D SKT PLUG
Request a Quote
Description
DJT 100C 100#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T23F35BB - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D SKT PLUG

DJT 100C 100#22D SKT PLUG

Buy Now
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity - 04X0836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
04X0836
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity 04X0836
CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T23F35BB 04X0836
Product Name Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details