TE Connectivity Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T23B35P

Description
DJT 100C 100#22D PIN PLUG
Request a Quote
Description
DJT 100C 100#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T23B35P - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D PIN PLUG

DJT 100C 100#22D PIN PLUG

Buy Now
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity - 04X0680 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
04X0680
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity 04X0680
CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T23B35P 04X0680
Product Name Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details