TE Connectivity Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity MS27467T21F41SB-LC

Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity - 04X0602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity
04X0602
Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity 04X0602
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0602
Product Name Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details