TE Connectivity Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T21F35BC

Description
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity - 71W9860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity
71W9860
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity 71W9860
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9860
Product Name Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details