TE Connectivity Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T21F35AA

Description
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity - 71W9855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity
71W9855
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity 71W9855
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9855
Product Name Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details