TE Connectivity Circular Connector, Plug, 21-16, Cable; Military Specification Deutsch - Te Connectivity MS27467T21B16JA

Description
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-16, Cable; Military Specification Deutsch - Te Connectivity - 04X0488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-16, Cable; Military Specification Deutsch - Te Connectivity
04X0488
Circular Connector, Plug, 21-16, Cable; Military Specification Deutsch - Te Connectivity 04X0488
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0488
Product Name Circular Connector, Plug, 21-16, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF12-S5SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers