TE Connectivity Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T19F35SA

Description
DJT 66C 66#22D SKT PLUG
Request a Quote
Description
DJT 66C 66#22D SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 19-35, Cable, part number 71W9782, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates 66 crimp socket contacts. It utilizes a bayonet coupling style, ensuring secure connections in demanding environments. The product is RoHS compliant, making it suitable for applications that require adherence to environmental regulations. This connector is ideal for defense and aerospace operations, where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 19-35, Cable, part number 71W9782, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates 66 crimp socket contacts. It utilizes a bayonet coupling style, ensuring secure connections in demanding environments. The product is RoHS compliant, making it suitable for applications that require adherence to environmental regulations. This connector is ideal for defense and aerospace operations, where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19F35SA - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT PLUG

DJT 66C 66#22D SKT PLUG

Buy Now
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity - 71W9782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
71W9782
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity 71W9782
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19F35SA 71W9782
Product Name Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details