TE Connectivity Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T19F35SA-LC

Description
DJT 66C 66#22D SKT PLUG
Request a Quote
Description
DJT 66C 66#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19F35SA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT PLUG

DJT 66C 66#22D SKT PLUG

Buy Now
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity - 71W9783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
71W9783
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity 71W9783
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19F35SA-LC 71W9783
Product Name Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers