TE Connectivity Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T19F35AA

Description
DJT 66C 66#22D PIN PLUG
Request a Quote
Description
DJT 66C 66#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19F35AA - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D PIN PLUG

DJT 66C 66#22D PIN PLUG

Buy Now
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity - 71W9763 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
71W9763
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity 71W9763
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19F35AA 71W9763
Product Name Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details