TE Connectivity Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity MS27467T19F32S-LC

Description
DJT 32C 32#20 SKT PLUG
Request a Quote
Description
DJT 32C 32#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19F32S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 SKT PLUG

DJT 32C 32#20 SKT PLUG

Buy Now
Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity - 71W9757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity
71W9757
Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity 71W9757
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19F32S-LC 71W9757
Product Name Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details