TE Connectivity Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity MS27467T19F32J

Description
DJT 32C 32#20 SKT PLUG
Request a Quote
Description
DJT 32C 32#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19F32J - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 SKT PLUG

DJT 32C 32#20 SKT PLUG

Buy Now
Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity - 71W9744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity
71W9744
Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity 71W9744
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19F32J 71W9744
Product Name Circular Connector, Plug, 19-32, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Coaxial Adapters - NANJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details