TE Connectivity Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity MS27467T19F11J-LC

Description
DJT 11C 11#16 SKT PLUG
Request a Quote
Description
DJT 11C 11#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19F11J-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 SKT PLUG

DJT 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity - 04X0407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity
04X0407
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity 04X0407
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19F11J-LC 04X0407
Product Name Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details