TE Connectivity Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity MS27467T19F11H

Description
DJT 11C 11#16 PIN PLUG
Request a Quote
Description
DJT 11C 11#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19F11H - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 PIN PLUG

DJT 11C 11#16 PIN PLUG

Buy Now
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity - 71W9720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity
71W9720
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity 71W9720
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19F11H 71W9720
Product Name Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details