TE Connectivity Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity MS27467T19B11H

Description
DJT 11C 11#16 PIN PLUG
Request a Quote
Description
DJT 11C 11#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T19B11H - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 PIN PLUG

DJT 11C 11#16 PIN PLUG

Buy Now
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity - 71W9673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity
71W9673
Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity 71W9673
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T19B11H 71W9673
Product Name Circular Connector, Plug, 19-11, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details