TE Connectivity Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity MS27467T17F8PB-LC

Description
DJT 8C 8#16 PIN PLUG
Request a Quote
Description
DJT 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T17F8PB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 PIN PLUG

DJT 8C 8#16 PIN PLUG

Buy Now
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity - 89W8963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
89W8963
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity 89W8963
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T17F8PB-LC 89W8963
Product Name Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Barrier Blocks - 1920-1875-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details