TE Connectivity Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity MS27467T17F6JC-LC

Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity - 89W8929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
89W8929
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity 89W8929
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W8929
Product Name Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data