TE Connectivity DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C) MS27467T17F26SB-LC

Description
DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C)
Description
DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C)

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C) - 785-MS27467T17F26SB-LC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C)
785-MS27467T17F26SB-LC
DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C) 785-MS27467T17F26SB-LC
DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C)

DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C)

Supplier's Site
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity - 89W8870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
89W8870
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity 89W8870
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 785-MS27467T17F26SB-LC 89W8870
Product Name DEUTSCH MS27467T17F26SB-LC CIRCULAR, SIZE 17, 26WAY, SKT (L/C) Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details