TE Connectivity DEUTSCH MS27467T17B8SBCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8 MS27467T17B8SB

Description
DEUTSCH MS27467T17B8SBCircul ar Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8
Description
DEUTSCH MS27467T17B8SBCircul ar Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH MS27467T17B8SBCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8 - 795-MS27467T17B8SB - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS27467T17B8SBCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8
795-MS27467T17B8SB
DEUTSCH MS27467T17B8SBCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8 795-MS27467T17B8SB
DEUTSCH MS27467T17B8SBCircul ar Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8

DEUTSCH MS27467T17B8SBCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8

Supplier's Site
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity - 04X0330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
04X0330
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity 04X0330
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-MS27467T17B8SB 04X0330
Product Name DEUTSCH MS27467T17B8SBCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 8 Contacts, Crimp Socket, Bayonet, 17-8 Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; B
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2510 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details