TE Connectivity Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity MS27467T17B8AC

Description
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity - 89W8816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
89W8816
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity 89W8816
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W8816
Product Name Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details