TE Connectivity Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity MS27467T17B6JC

Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity - 89W8795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
89W8795
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity 89W8795
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W8795
Product Name Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers