TE Connectivity Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T17B35SA-LC

Description
DJT 55C 55#22D SKT PLUG
Request a Quote
Description
DJT 55C 55#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T17B35SA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#22D SKT PLUG

DJT 55C 55#22D SKT PLUG

Buy Now
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity - 89W8768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity
89W8768
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity 89W8768
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T17B35SA-LC 89W8768
Product Name Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details