TE Connectivity DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26 MS27467T17B26PB

Description
DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26
Description
DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26 - 795-MS27467T17B26PB - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26
795-MS27467T17B26PB
DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26 795-MS27467T17B26PB
DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26

DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26

Supplier's Site
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity - 89W8728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
89W8728
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity 89W8728
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-MS27467T17B26PB 89W8728
Product Name DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26 Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; B
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details