TE Connectivity Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity MS27467T15F97AB

Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity - 71W9633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity
71W9633
Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity 71W9633
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site
DEUTSCH MS27467T15F97ABCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 12 Contacts - 795-MS27467T15F97AB - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS27467T15F97ABCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 12 Contacts
795-MS27467T15F97AB
DEUTSCH MS27467T15F97ABCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 12 Contacts 795-MS27467T15F97AB
DEUTSCH MS27467T15F97ABCircu lar Connector, MIL-DTL-38999 Series I, Straight Plug, 12 Contacts

DEUTSCH MS27467T15F97ABCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 12 Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 71W9633 795-MS27467T15F97AB
Product Name Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity DEUTSCH MS27467T15F97ABCircular Connector, MIL-DTL-38999 Series I, Straight Plug, 12 Contacts
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-EEG.1B.305.KLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 9.0 amps
View Details