TE Connectivity Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity MS27467T15F5PA

Description
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity - 04X0302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity
04X0302
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity 04X0302
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0302
Product Name Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88356486 - Radwell International
Specs
Geometry Right Angle
View Details