TE Connectivity Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T15F35SC-LC

Description
DJT 37C 37#22D SKT PLUG
Request a Quote
Description
DJT 37C 37#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T15F35SC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D SKT PLUG

DJT 37C 37#22D SKT PLUG

Buy Now
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity - 04X0275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity
04X0275
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity 04X0275
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T15F35SC-LC 04X0275
Product Name Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-3282-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers