TE Connectivity Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T15B35HA

Description
CIRCULAR, PLUG, SIZE 15, 37POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 15, 37POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity - 04X0184 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity
04X0184
Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity 04X0184
CIRCULAR, PLUG, SIZE 15, 37POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 37POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0184
Product Name Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers